MACOM PMIC - PMIC - Laser Drivers - M02095G-12 M02095G-12

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 759946-M02095G-12 Packaging: Tray Type: Modulator Driver Operating Temperature Range: -40°C ~ 95°C Package: 32-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3.3V, 5V Data Rate: 2.5Gbps Number of Channels: 1 Current - Modulation: 120mA Current - Bias: 140mA Categories: Integrated Circuits (ICs) Operating Supply Current: 93mA Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): MAX3711ETG+; MAX3711ETG+T; Introduction Date: January 01, 2000 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 759946-M02095G-12 Packaging: Tray Type: Modulator Driver Operating Temperature Range: -40°C ~ 95°C Package: 32-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3.3V, 5V Data Rate: 2.5Gbps Number of Channels: 1 Current - Modulation: 120mA Current - Bias: 140mA Categories: Integrated Circuits (ICs) Operating Supply Current: 93mA Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): MAX3711ETG+; MAX3711ETG+T; Introduction Date: January 01, 2000 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Laser Drivers - M02095G-12 - 759946-M02095G-12 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Laser Drivers - M02095G-12
759946-M02095G-12
PMIC - PMIC - Laser Drivers - M02095G-12 759946-M02095G-12
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 759946-M02095G-12 Packaging: Tray Type: Modulator Driver Operating Temperature Range: -40°C ~ 95°C Package: 32-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3.3V, 5V Data Rate: 2.5Gbps Number of Channels: 1 Current - Modulation: 120mA Current - Bias: 140mA Categories: Integrated Circuits (ICs) Operating Supply Current: 93mA Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): MAX3711ETG+; MAX3711ETG+T; Introduction Date: January 01, 2000 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 759946-M02095G-12
Packaging: Tray
Type: Modulator Driver
Operating Temperature Range: -40°C ~ 95°C
Package: 32-WFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 3.3V, 5V
Data Rate: 2.5Gbps
Number of Channels: 1
Current - Modulation: 120mA
Current - Bias: 140mA
Categories: Integrated Circuits (ICs)
Operating Supply Current: 93mA
Manufacturer Package: 32-QFN (5x5)
Alternative Parts (Cross-Reference): MAX3711ETG+; MAX3711ETG+T;
Introduction Date: January 01, 2000
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 759946-M02095G-12
Product Name PMIC - PMIC - Laser Drivers - M02095G-12
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 9210631P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active High; Active High
View Details
PMIC - PMIC - Supervisors - 2U3820-50QDBVRG4Q1 - 906471-2U3820-50QDBVRG4Q1 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details