MACOM PMIC - PMIC - Laser Drivers - M02094G-12 M02094G-12

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 784831-M02094G-12 Packaging: Tray Type: Laser Diode Driver Operating Temperature Range: -40°C ~ 95°C Package: 24-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3 V ~ 3.5 V Data Rate: 2Gbps Number of Channels: 1 Current - Modulation: 70mA Current - Bias: 75mA Family Name: M02094G-12 Categories: Integrated Circuits (ICs) Operating Supply Current: 35mA Manufacturer Package: 24-QFN (4x4) Introduction Date: January 01, 2000 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 784831-M02094G-12 Packaging: Tray Type: Laser Diode Driver Operating Temperature Range: -40°C ~ 95°C Package: 24-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3 V ~ 3.5 V Data Rate: 2Gbps Number of Channels: 1 Current - Modulation: 70mA Current - Bias: 75mA Family Name: M02094G-12 Categories: Integrated Circuits (ICs) Operating Supply Current: 35mA Manufacturer Package: 24-QFN (4x4) Introduction Date: January 01, 2000 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Laser Drivers - M02094G-12 - 784831-M02094G-12 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Laser Drivers - M02094G-12
784831-M02094G-12
PMIC - PMIC - Laser Drivers - M02094G-12 784831-M02094G-12
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 784831-M02094G-12 Packaging: Tray Type: Laser Diode Driver Operating Temperature Range: -40°C ~ 95°C Package: 24-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3 V ~ 3.5 V Data Rate: 2Gbps Number of Channels: 1 Current - Modulation: 70mA Current - Bias: 75mA Family Name: M02094G-12 Categories: Integrated Circuits (ICs) Operating Supply Current: 35mA Manufacturer Package: 24-QFN (4x4) Introduction Date: January 01, 2000 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 784831-M02094G-12
Packaging: Tray
Type: Laser Diode Driver
Operating Temperature Range: -40°C ~ 95°C
Package: 24-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.5 V
Data Rate: 2Gbps
Number of Channels: 1
Current - Modulation: 70mA
Current - Bias: 75mA
Family Name: M02094G-12
Categories: Integrated Circuits (ICs)
Operating Supply Current: 35mA
Manufacturer Package: 24-QFN (4x4)
Introduction Date: January 01, 2000
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 784831-M02094G-12
Product Name PMIC - PMIC - Laser Drivers - M02094G-12
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1816-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 1219571 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details