MACOM Laser Drivers M02067G-12

Description
Laser Driver IC 2.1Gbps 1 Channel 2.97V ~ 3.63V 24-QFN (4x4)
Description
Laser Driver IC 2.1Gbps 1 Channel 2.97V ~ 3.63V 24-QFN (4x4)
Datasheet
Datasheet Summary
Powered by GS/AI

The M02067G-12 is a 3.3 Volt laser driver integrated circuit designed for high-speed data communication applications, supporting data rates up to 2.1 Gbps. It features rise and fall times of less than 150 ps and allows for both DC and AC-coupled modulation drive. The device supports independently programmable bias and modulation currents, with a maximum bias current of 100 mA and modulation current of 85 mA at a supply voltage of 3.3V. This laser driver includes automatic laser power control with programmable temperature compensation and a 'slow-start' feature to ensure stable operation over varying conditions. Additionally, it provides bias and modulation current monitoring, as well as output flags for laser end-of-life and failure detection of the automatic power control circuitry. The M02067G-12 is packaged in a 24-QFN format and is RoHS-compliant, making it suitable for environmentally conscious designs. It is applicable in Gigabit Ethernet, Fibre Channel, and GBIC systems.

Datasheet Summary
Powered by GS/AI

The M02067G-12 is a 3.3 Volt laser driver integrated circuit designed for high-speed data communication applications, supporting data rates up to 2.1 Gbps. It features rise and fall times of less than 150 ps and allows for both DC and AC-coupled modulation drive. The device supports independently programmable bias and modulation currents, with a maximum bias current of 100 mA and modulation current of 85 mA at a supply voltage of 3.3V. This laser driver includes automatic laser power control with programmable temperature compensation and a 'slow-start' feature to ensure stable operation over varying conditions. Additionally, it provides bias and modulation current monitoring, as well as output flags for laser end-of-life and failure detection of the automatic power control circuitry. The M02067G-12 is packaged in a 24-QFN format and is RoHS-compliant, making it suitable for environmentally conscious designs. It is applicable in Gigabit Ethernet, Fibre Channel, and GBIC systems.

Suppliers

Company
Product
Description
Supplier Links
Laser Drivers - M02067G-12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Laser Drivers
M02067G-12
Laser Drivers M02067G-12
Laser Driver IC 2.1Gbps 1 Channel 2.97V ~ 3.63V 24-QFN (4x4)

Laser Driver IC 2.1Gbps 1 Channel 2.97V ~ 3.63V 24-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number M02067G-12
Product Name Laser Drivers
Output Configuration Inverting
Unlock Full Specs
to access all available technical data

Similar Products

UC1707-SP Complementary High Speed Power Drivers - 5962-8761903VEA - Texas Instruments
Specs
Output Configuration Dual,Uncommitted
Input Threshold TTL
Output Current 1.5 amps
View Details
Specialty Logic - 1727-74AUP1Z125GS,132TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Packing Method Tape Reel
View Details
Clock Buffers, Drivers - SI53341-B-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 200000 kHz
View Details