M02067G-09-T is a 3.3 volt laser driver IC designed for GbE and Fibre Channel applications up to 2.1 Gbps, housed in a BCC+24 package. It is RoHS-compliant, as indicated by the 'G' designator in the part number. The device includes features such as a modulator, mean power control loop, enable control, current monitors, slow-start, and temperature compensation for laser operation. It supports electrical eye diagram integrity and meets laser eye safety requirements. Absolute maximum ratings and recommended operating conditions are specified for reliable performance in networking applications.
IC LASER DRVR 2.1GB 3.63V 24BCC Product overview: M02067G-09-T from MACOM Technology Solutions is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.1GB, 3.63V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2.1GB, 3.63V, Power Management IC, Laser Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 681-M02067G-09-T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 681-M02067G-09-T |
| Product Name | 2.1GB 3.63V Power Management IC |
| Package Type | Other; Bulk |