MACOM PMIC - PMIC - Laser Drivers - M02061G-12 M02061G-12

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 206943-M02061G-12 Packaging: Tray Type: Laser Diode Driver Mounting: Surface Mount Data Rate: 4.25Gbps Number of Channels: 1 Current - Modulation: 140mA Current - Bias: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 95°C Case / Package: 24-QFN (4x4) Supply Voltage - Operating: 3.3V, 5V Operating Supply Current: 35mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 206943-M02061G-12 Packaging: Tray Type: Laser Diode Driver Mounting: Surface Mount Data Rate: 4.25Gbps Number of Channels: 1 Current - Modulation: 140mA Current - Bias: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 95°C Case / Package: 24-QFN (4x4) Supply Voltage - Operating: 3.3V, 5V Operating Supply Current: 35mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Laser Drivers - M02061G-12 - 206943-M02061G-12 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Laser Drivers - M02061G-12
206943-M02061G-12
PMIC - PMIC - Laser Drivers - M02061G-12 206943-M02061G-12
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 206943-M02061G-12 Packaging: Tray Type: Laser Diode Driver Mounting: Surface Mount Data Rate: 4.25Gbps Number of Channels: 1 Current - Modulation: 140mA Current - Bias: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 95°C Case / Package: 24-QFN (4x4) Supply Voltage - Operating: 3.3V, 5V Operating Supply Current: 35mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 206943-M02061G-12
Packaging: Tray
Type: Laser Diode Driver
Mounting: Surface Mount
Data Rate: 4.25Gbps
Number of Channels: 1
Current - Modulation: 140mA
Current - Bias: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 95°C
Case / Package: 24-QFN (4x4)
Supply Voltage - Operating: 3.3V, 5V
Operating Supply Current: 35mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 206943-M02061G-12
Product Name PMIC - PMIC - Laser Drivers - M02061G-12
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897891 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active High; Active high, active low, push-pull
View Details
Voltage Reference - TL431BCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1232ARM - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL432LIBQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details