MACOM Linear - Linear - Amplifiers - Special Purpose - M02046G-24 M02046G-24

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 880476-M02046G-24 Features: Limiting Amplifier IC Ethernet 16-QSOP Package: Tray Package: 16-LSSOP (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-QSOP ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 2 (1 Year)
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 880476-M02046G-24 Features: Limiting Amplifier IC Ethernet 16-QSOP Package: Tray Package: 16-LSSOP (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-QSOP ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 2 (1 Year)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Special Purpose - M02046G-24 - 880476-M02046G-24 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Special Purpose - M02046G-24
880476-M02046G-24
Linear - Linear - Amplifiers - Special Purpose - M02046G-24 880476-M02046G-24
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 880476-M02046G-24 Features: Limiting Amplifier IC Ethernet 16-QSOP Package: Tray Package: 16-LSSOP (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-QSOP ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 2 (1 Year)

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 880476-M02046G-24
Features: Limiting Amplifier IC Ethernet 16-QSOP
Package: Tray
Package: 16-LSSOP (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-QSOP
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 2 (1 Year)

Buy Now
Special Purpose Amplifier Ic - 771-M02046G-24 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Special Purpose Amplifier Ic
771-M02046G-24
Special Purpose Amplifier Ic 771-M02046G-24
IC LIMITING AMP 16QSOP Product overview: M02046G-24 from MACOM Technology Solutions is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-M02046G-24 can be used for catalog matching and distributor lookup.

IC LIMITING AMP 16QSOP Product overview: M02046G-24 from MACOM Technology Solutions is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-M02046G-24 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Amplifiers - Special Purpose - M02046G-24 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Special Purpose
M02046G-24
Linear - Amplifiers - Special Purpose M02046G-24
IC LIMITING AMP 16QSOP

IC LIMITING AMP 16QSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose - M02046G-24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose
M02046G-24
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose M02046G-24
IC LIMITING AMP 16QSOP

IC LIMITING AMP 16QSOP

Supplier's Site
Special Purpose Amplifiers - M02046G-24 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Amplifiers
M02046G-24
Special Purpose Amplifiers M02046G-24
Limiting Amplifier IC Ethernet 16-QSOP

Limiting Amplifier IC Ethernet 16-QSOP

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number 880476-M02046G-24 771-M02046G-24 M02046G-24 M02046G-24 M02046G-24
Product Name Linear - Linear - Amplifiers - Special Purpose - M02046G-24 Special Purpose Amplifier Ic Linear - Amplifiers - Special Purpose Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Special Purpose Amplifiers
Package Type SOP; QSOP; 16-QSOP Tray 16-LSSOP (0.154, 3.90mm Width) SSOP; SOP; 16-LSSOP (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 2168655 - RS Components, Ltd.
Specs
Standards RoHS
Supply Voltage (VS) 6 volts
Package Type SOP; MSOP; Msop
View Details
BUF634 250mA High-Speed Buffer - BUF634PG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
8 suppliers
 - 54LS28/BDA - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP14
Life Cycle Stage Rochester Active
View Details