IC LIMITING AMP 16QSOP Product overview: M02046G-14 from MACOM Technology Solutions is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-M02046G-14 can be used for catalog matching and distributor lookup.
Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 880475-M02046G-14
Features: Limiting Amplifier IC Ethernet 16-QSOP
Package: Tray
Package: 16-LSSOP (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-QSOP
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 2 (1 Year)
Limiting Amplifier IC Ethernet 16-QSOP
IC LIMITING AMP 16QSOP
IC LIMITING AMP 16QSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 771-M02046G-14 | 880475-M02046G-14 | M02046G-14 | M02046G-14 | M02046G-14 |
| Product Name | Special Purpose Amplifier Ic | Linear - Linear - Amplifiers - Special Purpose - M02046G-14 | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose | Linear - Amplifiers - Special Purpose |
| Package Type | Tray | SOP; QSOP; 16-QSOP | SSOP; SOP; 16-LSSOP (0.154\", 3.90mm Width) | 16-LSSOP (0.154, 3.90mm Width) |