MACOM Special Purpose Amplifiers M02045G-2Y04-T

Description
Amplifier IC FTTx and Media Converters 16-SOIC
Request a Quote Datasheet
Description
Amplifier IC FTTx and Media Converters 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Amplifiers - 1465-1430-ND - DigiKey
Thief River Falls, MN, United States
Special Purpose Amplifiers
1465-1430-ND
Special Purpose Amplifiers 1465-1430-ND
Amplifier IC FTTx and Media Converters 16-SOIC

Amplifier IC FTTx and Media Converters 16-SOIC

Buy Now Datasheet
Singapore, Singapore
Special Purpose Amplifier Ic
771-M02045G-2Y04-T
Special Purpose Amplifier Ic 771-M02045G-2Y04-T
IC AMP OPTICAL POST MMIC 16SOIC Product overview: M02045G-2Y04-T from MACOM Technology Solutions is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-M02045G-2Y04-T can be used for catalog matching and distributor lookup.

IC AMP OPTICAL POST MMIC 16SOIC Product overview: M02045G-2Y04-T from MACOM Technology Solutions is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-M02045G-2Y04-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Special Purpose - M02045G-2Y04-T - 1064759-M02045G-2Y04-T - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Special Purpose - M02045G-2Y04-T
1064759-M02045G-2Y04-T
Linear - Linear - Amplifiers - Special Purpose - M02045G-2Y04-T 1064759-M02045G-2Y04-T
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1064759-M02045G-2Y04 -T Packaging: Tray Type: Amplifier Applications: FTTx and Media Converters Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1064759-M02045G-2Y04-T
Packaging: Tray
Type: Amplifier
Applications: FTTx and Media Converters
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Linear - Amplifiers - Special Purpose - M02045G-2Y04-T - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Special Purpose
M02045G-2Y04-T
Linear - Amplifiers - Special Purpose M02045G-2Y04-T
IC AMP OPTICAL POST MMIC 16SOIC

IC AMP OPTICAL POST MMIC 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose - M02045G-2Y04-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose
M02045G-2Y04-T
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose M02045G-2Y04-T
IC AMP OPTICAL POST MMIC 16SOIC

IC AMP OPTICAL POST MMIC 16SOIC

Supplier's Site
Special Purpose Amplifiers - M02045G-2Y04-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Amplifiers
M02045G-2Y04-T
Special Purpose Amplifiers M02045G-2Y04-T
Amplifier IC FTTx and Media Converters 16-SOIC

Amplifier IC FTTx and Media Converters 16-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number 1465-1430-ND 771-M02045G-2Y04-T 1064759-M02045G-2Y04-T M02045G-2Y04-T M02045G-2Y04-T M02045G-2Y04-T
Product Name Special Purpose Amplifiers Special Purpose Amplifier Ic Linear - Linear - Amplifiers - Special Purpose - M02045G-2Y04-T Linear - Amplifiers - Special Purpose Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Special Purpose Amplifiers
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)" Tray SOIC; 16-SOIC 16-SOIC (0.154, 3.90mm Width) SOIC; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-0721901VHA - Lingto Electronic Limited
Specs
Source Current (IS) 18 milliamps
Bandwidth 220 MHz
View Details
Op Amps - 2448617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP-8
Number of Pins 8
View Details