The M02045G-2Y01-T is a high-gain limiting amplifier designed for fiber optic communication applications up to 200 Mbps. It is typically used following a photodetector and transimpedance amplifier to provide the necessary gain for PECL compatible logic outputs. The device features a programmable signal-level detector that allows users to set thresholds for enabling logic outputs, along with a signal detect function that includes 2 dB of hysteresis to prevent chatter at low input levels. This amplifier operates with a supply voltage of 3.3 V or 5 V, with a typical supply current of 12.5 mA at 3.3 V. It offers complimentary PECL data and signal detect logic outputs, as well as an output disable function (JAM) that turns off the output when no input signal is detected. The M02045G-2Y01-T is available in a TSSOP20 package and is RoHS compliant, making it suitable for a variety of applications including SDH/SONET transceivers, Fast Ethernet receivers, and FTTx media converters. The operating temperature range is from -40 °C to 85 °C.
IC POSTAMPLIFIER 20TSSOP Product overview: M02045G-2Y01-T from MACOM Technology Solutions is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-M02045G-2Y01-T can be used for catalog matching and distributor lookup.
Postamplifier IC FTTx and Media Converters 20-TSSOP
IC POSTAMPLIFIER 20TSSOP
IC POSTAMPLIFIER 20TSSOP
Postamplifier IC FTTx and Media Converters 20-TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 771-M02045G-2Y01-T | M02045G-2Y01-T-ND | M02045G-2Y01-T | M02045G-2Y01-T | M02045G-2Y01-T |
| Product Name | Special Purpose Amplifier Ic | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Special Purpose | Special Purpose Amplifiers |
| Package Type | Tube | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | 20-TSSOP (0.173, 4.40mm Width) | SSOP; SOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) |