MACOM TRANSISTORS - Transistors (BJT) - Single - JANTXV2N6678 JANTXV2N6678

Description
Manufacturer: Aeroflex Metelics, Division of MACOM Win Source Part Number: 762308-JANTXV2N6678 Series: Military, MIL-PRF-19500/538 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C (TJ) Package: TO-204AA, TO-3 Power - Max: 6W Transistor Type: NPN Family Name: JANTXV2N6678 Categories: Discrete Semiconductor Products Manufacturer Package: TO-3 (TO-204AA) Current - Collector (Ic) (Maximum): 15A Voltage - Collector Emitter Breakdown (Maximum): 400V Vce Saturation (Maximum) @ Ib, Ic: 1V @ 3A, 15A Current - Collector Cutoff (Maximum): 1mA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 15 @ 1A, 3V ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Aeroflex Metelics, Division of MACOM Win Source Part Number: 762308-JANTXV2N6678 Series: Military, MIL-PRF-19500/538 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C (TJ) Package: TO-204AA, TO-3 Power - Max: 6W Transistor Type: NPN Family Name: JANTXV2N6678 Categories: Discrete Semiconductor Products Manufacturer Package: TO-3 (TO-204AA) Current - Collector (Ic) (Maximum): 15A Voltage - Collector Emitter Breakdown (Maximum): 400V Vce Saturation (Maximum) @ Ib, Ic: 1V @ 3A, 15A Current - Collector Cutoff (Maximum): 1mA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 15 @ 1A, 3V ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - JANTXV2N6678 - 762308-JANTXV2N6678 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JANTXV2N6678
762308-JANTXV2N6678
TRANSISTORS - Transistors (BJT) - Single - JANTXV2N6678 762308-JANTXV2N6678
Manufacturer: Aeroflex Metelics, Division of MACOM Win Source Part Number: 762308-JANTXV2N6678 Series: Military, MIL-PRF-19500/538 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C (TJ) Package: TO-204AA, TO-3 Power - Max: 6W Transistor Type: NPN Family Name: JANTXV2N6678 Categories: Discrete Semiconductor Products Manufacturer Package: TO-3 (TO-204AA) Current - Collector (Ic) (Maximum): 15A Voltage - Collector Emitter Breakdown (Maximum): 400V Vce Saturation (Maximum) @ Ib, Ic: 1V @ 3A, 15A Current - Collector Cutoff (Maximum): 1mA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 15 @ 1A, 3V ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Aeroflex Metelics, Division of MACOM
Win Source Part Number: 762308-JANTXV2N6678
Series: Military, MIL-PRF-19500/538
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 200°C (TJ)
Package: TO-204AA, TO-3
Power - Max: 6W
Transistor Type: NPN
Family Name: JANTXV2N6678
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-3 (TO-204AA)
Current - Collector (Ic) (Maximum): 15A
Voltage - Collector Emitter Breakdown (Maximum): 400V
Vce Saturation (Maximum) @ Ib, Ic: 1V @ 3A, 15A
Current - Collector Cutoff (Maximum): 1mA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 15 @ 1A, 3V
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 762308-JANTXV2N6678
Product Name TRANSISTORS - Transistors (BJT) - Single - JANTXV2N6678
Tj -65 to 200 C (-85 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
B48-2 and B48-2T Series B481G-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Surface Mount High Voltage Diode - SMF6531 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7 volts
View Details