Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1191518-JANTX2N6287
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: PNP - Darlington
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-3
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: TO-204AA, TO-3
Current - Collector (Ic) (Maximum): 20A
Voltage - Collector Emitter Breakdown (Maximum): 100V
Current - Collector Cutoff (Maximum): 1mA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 3V at 200mA, 20A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 1000 at 6A, 3V
Maximum Power: 175W
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1191518-JANTX2N6287 |
| Product Name | Electronic Surplus - JANTX2N6287 |