MACOM TRANSISTORS - Transistors (BJT) - Single - JANTX2N5154 JANTX2N5154

Description
Manufacturer: Aeroflex Metelics, Division of MACOM Win Source Part Number: 131267-JANTX2N5154 Packaging: Bulk Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: TO-39 (TO-205AD) Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 1.5V @ 500mA, 5A Collector Cut-off Current(Max): 50μA Typical Gain (hFE) (Min): 70 @ 2.5A, 5V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Aeroflex Metelics, Division of MACOM Win Source Part Number: 131267-JANTX2N5154 Packaging: Bulk Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: TO-39 (TO-205AD) Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 1.5V @ 500mA, 5A Collector Cut-off Current(Max): 50μA Typical Gain (hFE) (Min): 70 @ 2.5A, 5V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - JANTX2N5154 - 131267-JANTX2N5154 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JANTX2N5154
131267-JANTX2N5154
TRANSISTORS - Transistors (BJT) - Single - JANTX2N5154 131267-JANTX2N5154
Manufacturer: Aeroflex Metelics, Division of MACOM Win Source Part Number: 131267-JANTX2N5154 Packaging: Bulk Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: TO-39 (TO-205AD) Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 1.5V @ 500mA, 5A Collector Cut-off Current(Max): 50μA Typical Gain (hFE) (Min): 70 @ 2.5A, 5V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Aeroflex Metelics, Division of MACOM
Win Source Part Number: 131267-JANTX2N5154
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C (TJ)
Case / Package: TO-39 (TO-205AD)
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 1.5V @ 500mA, 5A
Collector Cut-off Current(Max): 50μA
Typical Gain (hFE) (Min): 70 @ 2.5A, 5V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 131267-JANTX2N5154
Product Name TRANSISTORS - Transistors (BJT) - Single - JANTX2N5154
Tj -65 to 200 C (-85 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5417 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 4500 mA
View Details
Specs
Diode Applications Rectifier
VF 1.4 volts
VR 1600 volts
View Details
Schottky 4 V 30 mA Diode and Rectifier - 284-1PS66SB17,115 - ERSAELECTRONICS PTE. LTD.
Specs
Diode Type Schottky
Diode Applications Rectifier
View Details
4 suppliers