MACOM TRANSISTORS - Transistors (BJT) - Single - JANTX2N5153 JANTX2N5153

Description
Manufacturer: Aeroflex Metelics, Division of MACOM Win Source Part Number: 762249-JANTX2N5153 Series: Military, MIL-PRF-19500/545 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C (TJ) Package: TO-205AD, TO-39-3 Metal Can Power - Max: 1W Transistor Type: PNP Family Name: 2N5153 Categories: Discrete Semiconductor Products Manufacturer Package: TO-39 Current - Collector (Ic) (Maximum): 2A Voltage - Collector Emitter Breakdown (Maximum): 80V Vce Saturation (Maximum) @ Ib, Ic: 1.5V @ 500mA, 5A Current - Collector Cutoff (Maximum): 50μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 70 @ 2.5A, 5V Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Aeroflex Metelics, Division of MACOM Win Source Part Number: 762249-JANTX2N5153 Series: Military, MIL-PRF-19500/545 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C (TJ) Package: TO-205AD, TO-39-3 Metal Can Power - Max: 1W Transistor Type: PNP Family Name: 2N5153 Categories: Discrete Semiconductor Products Manufacturer Package: TO-39 Current - Collector (Ic) (Maximum): 2A Voltage - Collector Emitter Breakdown (Maximum): 80V Vce Saturation (Maximum) @ Ib, Ic: 1.5V @ 500mA, 5A Current - Collector Cutoff (Maximum): 50μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 70 @ 2.5A, 5V Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - JANTX2N5153 - 762249-JANTX2N5153 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JANTX2N5153
762249-JANTX2N5153
TRANSISTORS - Transistors (BJT) - Single - JANTX2N5153 762249-JANTX2N5153
Manufacturer: Aeroflex Metelics, Division of MACOM Win Source Part Number: 762249-JANTX2N5153 Series: Military, MIL-PRF-19500/545 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C (TJ) Package: TO-205AD, TO-39-3 Metal Can Power - Max: 1W Transistor Type: PNP Family Name: 2N5153 Categories: Discrete Semiconductor Products Manufacturer Package: TO-39 Current - Collector (Ic) (Maximum): 2A Voltage - Collector Emitter Breakdown (Maximum): 80V Vce Saturation (Maximum) @ Ib, Ic: 1.5V @ 500mA, 5A Current - Collector Cutoff (Maximum): 50μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 70 @ 2.5A, 5V Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Aeroflex Metelics, Division of MACOM
Win Source Part Number: 762249-JANTX2N5153
Series: Military, MIL-PRF-19500/545
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 200°C (TJ)
Package: TO-205AD, TO-39-3 Metal Can
Power - Max: 1W
Transistor Type: PNP
Family Name: 2N5153
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-39
Current - Collector (Ic) (Maximum): 2A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Vce Saturation (Maximum) @ Ib, Ic: 1.5V @ 500mA, 5A
Current - Collector Cutoff (Maximum): 50μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 70 @ 2.5A, 5V
Country of Origin: United States of America
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 762249-JANTX2N5153
Product Name TRANSISTORS - Transistors (BJT) - Single - JANTX2N5153
Tj -65 to 200 C (-85 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4966US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 216 mA
IR 2 mA
View Details
Diode Arrays - CC1918-ND - DigiKey
Sensata Technologies
Specs
Tj -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Single Diodes - BAS21/8VL-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers