MACOM Single Bipolar Transistors JANTX2N3741

Description
Bipolar (BJT) Transistor PNP 80V 4A 3W Through Hole TO-66 (TO-213AA)
Request a Quote
Description
Bipolar (BJT) Transistor PNP 80V 4A 3W Through Hole TO-66 (TO-213AA)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP silicon power transistor rated for 80 V collector-emitter and collector-base voltage, with a 4 A collector current and 14 W power dissipation at a case temperature of 100 °C, housed in a TO-66 (TO-213AA) package. It operates over a temperature range of -65 °C to +200 °C and has a thermal resistance of 7.0 °C/W. The device meets MIL-PRF-19500/441 specifications for JANTX grade.

Datasheet Summary
Powered by GS/AI

PNP silicon power transistor rated for 80 V collector-emitter and collector-base voltage, with a 4 A collector current and 14 W power dissipation at a case temperature of 100 °C, housed in a TO-66 (TO-213AA) package. It operates over a temperature range of -65 °C to +200 °C and has a thermal resistance of 7.0 °C/W. The device meets MIL-PRF-19500/441 specifications for JANTX grade.

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 1657-1162-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1657-1162-ND
Single Bipolar Transistors 1657-1162-ND
Bipolar (BJT) Transistor PNP 80V 4A 3W Through Hole TO-66 (TO-213AA)

Bipolar (BJT) Transistor PNP 80V 4A 3W Through Hole TO-66 (TO-213AA)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 1657-1162-ND
Product Name Single Bipolar Transistors
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

DC - 14 GHz, 7 Watt Discrete Power GaN on SiC HEMT - TGF2952 - Qorvo
Specs
Transistor Type HEMT
Transistor Technology / Material GaN on SiC
Package Type Die
View Details
CSD18540Q5B 60V, N-Channel NexFET(TM) Power MOSFET - CSD18540Q5BT - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
9 suppliers
Transistor - 4700471 - Radwell International
Allen-Bradley / Rockwell Automation
View Details