Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1191503-JANTX2N3741
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: PNP
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-66 (TO-213AA)
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: TO-213AA, TO-66-2
Current - Collector (Ic) (Maximum): 4A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Current - Collector Cutoff (Maximum): 10μA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 600mV at 1.25mA, 1A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 30 at 250mA, 1V
Maximum Power: 3W
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1191503-JANTX2N3741 |
| Product Name | Electronic Surplus - JANTX2N3741 |