MACOM TRANSISTORS - Transistors (BJT) - Single - JANTX2N3716 JANTX2N3716

Description
Manufacturer: Aeroflex Metelics, Division of MACOM Win Source Part Number: 142070-JANTX2N3716 Packaging: Bulk Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: TO-204AA (TO-3) Maximum Current Collector: 10A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 2.5V @ 2A, 10A Collector Cut-off Current(Max): 10μA Typical Gain (hFE) (Min): 30 @ 3A, 2V Maximum Power Dissipation: 5W Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Aeroflex Metelics, Division of MACOM Win Source Part Number: 142070-JANTX2N3716 Packaging: Bulk Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: TO-204AA (TO-3) Maximum Current Collector: 10A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 2.5V @ 2A, 10A Collector Cut-off Current(Max): 10μA Typical Gain (hFE) (Min): 30 @ 3A, 2V Maximum Power Dissipation: 5W Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - JANTX2N3716 - 142070-JANTX2N3716 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JANTX2N3716
142070-JANTX2N3716
TRANSISTORS - Transistors (BJT) - Single - JANTX2N3716 142070-JANTX2N3716
Manufacturer: Aeroflex Metelics, Division of MACOM Win Source Part Number: 142070-JANTX2N3716 Packaging: Bulk Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: TO-204AA (TO-3) Maximum Current Collector: 10A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 2.5V @ 2A, 10A Collector Cut-off Current(Max): 10μA Typical Gain (hFE) (Min): 30 @ 3A, 2V Maximum Power Dissipation: 5W Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Aeroflex Metelics, Division of MACOM
Win Source Part Number: 142070-JANTX2N3716
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C (TJ)
Case / Package: TO-204AA (TO-3)
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 2.5V @ 2A, 10A
Collector Cut-off Current(Max): 10μA
Typical Gain (hFE) (Min): 30 @ 3A, 2V
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 142070-JANTX2N3716
Product Name TRANSISTORS - Transistors (BJT) - Single - JANTX2N3716
Tj -65 to 200 C (-85 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
B48-2 and B48-2T Series B484H-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Axial-Lead Glass-Bodied High Voltage Diode - M25SG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details