Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1191492-JANTX1N973B-
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 33V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-35
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: DO-204AH, DO-35, Axial
Impedance (Maximum) (Zzt): 58 Ohms
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Current - Reverse Leakage at Vr: 500nA at 25V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1191492-JANTX1N973B-1 |
| Product Name | Electronic Surplus - JANTX1N973B-1 |