MACOM Diodes, Rectifiers - Single - JANTX1N6638 JANTX1N6638

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1191471-JANTX1N6638 Packaging: Bulk Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 300mA (DC) Reverse Recovery Time (trr): 4.5ns Operating Temperature - Junction: -65°C ~ 175°C Categories: Discrete Semiconductor Products Manufacturer Homepage: www.microsemi.com Manufacturer Package: D, Axial Voltage - DC Reverse (Vr) (Maximum): 125V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA Current - Reverse Leakage at Vr: 100μA at 125V
Request a Quote
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1191471-JANTX1N6638 Packaging: Bulk Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 300mA (DC) Reverse Recovery Time (trr): 4.5ns Operating Temperature - Junction: -65°C ~ 175°C Categories: Discrete Semiconductor Products Manufacturer Homepage: www.microsemi.com Manufacturer Package: D, Axial Voltage - DC Reverse (Vr) (Maximum): 125V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA Current - Reverse Leakage at Vr: 100μA at 125V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - JANTX1N6638 - 1191471-JANTX1N6638 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - JANTX1N6638
1191471-JANTX1N6638
Diodes, Rectifiers - Single - JANTX1N6638 1191471-JANTX1N6638
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1191471-JANTX1N6638 Packaging: Bulk Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 300mA (DC) Reverse Recovery Time (trr): 4.5ns Operating Temperature - Junction: -65°C ~ 175°C Categories: Discrete Semiconductor Products Manufacturer Homepage: www.microsemi.com Manufacturer Package: D, Axial Voltage - DC Reverse (Vr) (Maximum): 125V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA Current - Reverse Leakage at Vr: 100μA at 125V

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1191471-JANTX1N6638
Packaging: Bulk
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 300mA (DC)
Reverse Recovery Time (trr): 4.5ns
Operating Temperature - Junction: -65°C ~ 175°C
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: D, Axial
Voltage - DC Reverse (Vr) (Maximum): 125V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA
Current - Reverse Leakage at Vr: 100μA at 125V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1191471-JANTX1N6638
Product Name Diodes, Rectifiers - Single - JANTX1N6638
Diode Type Standard
VF 1.1 volts
VR 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diode Switches - NPS8-500-40000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Schottky Diodes & Rectifiers - 1464773 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Low Leakage
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B483F-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details