Diode Standard 75V 200mA Surface Mount DO-213AA
Manufacturer: Aeroflex Metelics, Division of MACOM
Win Source Part Number: 1050022-JANTX1N4148U
Packaging: Bulk
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 50mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 500nA @ 75V
Operating Temperature - Junction: -65°C to 175°C
Family Name: 1N4148UR-1
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-213AA
Alternative Parts (Cross-Reference): LL4148; DL4148-TP; LS4148;
Introduction Date: December 14, 2015
ECCN: EAR99
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | 1657-1042-ND | 1050022-JANTX1N4148UR-1 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - JANTX1N4148UR-1 |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |
| Diode Type | Standard | |
| VF | 1.2 volts |