MACOM RF/IF and RFID - RF Misc ICs and Modules FDZ5013C

Description
Win Source Part Number: 977472-FDZ5013C Category: RF/IF and RFID>RF Misc ICs and Modules Package: Tray Standard Package: 1 Frequency: 6GHz ~ 24GHz Function: Frequency Doubler RF Type: General Purpose Package / Case: Module, SMA Connectors Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Mfr: MACOM Technology Solutions Other Names: 1465-FDZ5013C Base Product Number: FDZ5013
Request a Quote Datasheet
Description
Win Source Part Number: 977472-FDZ5013C Category: RF/IF and RFID>RF Misc ICs and Modules Package: Tray Standard Package: 1 Frequency: 6GHz ~ 24GHz Function: Frequency Doubler RF Type: General Purpose Package / Case: Module, SMA Connectors Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Mfr: MACOM Technology Solutions Other Names: 1465-FDZ5013C Base Product Number: FDZ5013
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Misc ICs and Modules - 977472-FDZ5013C - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Misc ICs and Modules
977472-FDZ5013C
RF/IF and RFID - RF Misc ICs and Modules 977472-FDZ5013C
Win Source Part Number: 977472-FDZ5013C Category: RF/IF and RFID>RF Misc ICs and Modules Package: Tray Standard Package: 1 Frequency: 6GHz ~ 24GHz Function: Frequency Doubler RF Type: General Purpose Package / Case: Module, SMA Connectors Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Mfr: MACOM Technology Solutions Other Names: 1465-FDZ5013C Base Product Number: FDZ5013

Win Source Part Number: 977472-FDZ5013C
Category: RF/IF and RFID>RF Misc ICs and Modules
Package: Tray
Standard Package: 1
Frequency: 6GHz ~ 24GHz
Function: Frequency Doubler
RF Type: General Purpose
Package / Case: Module, SMA Connectors
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Mfr: MACOM Technology Solutions
Other Names: 1465-FDZ5013C
Base Product Number: FDZ5013

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 977472-FDZ5013C
Product Name RF/IF and RFID - RF Misc ICs and Modules
Frequency 6.00E9 to 2.40E10 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details