MACOM Ethernet MACsec PHY

Description
IEEE 802.1AE Media Access Control Security (MACsec) is an industry standard security technology that provides secure communication for Ethernet traffic. MACOM’s wire-speed Ethernet MACsec PHY products offer highly scalable and cost-effective encryption solutions to address the data security issues in carrier, data center and cloud networks. Combining MACOM’s strength in high speed, high performance mixed-signal I/O and industry leading CMOS silicon technology, MACOM’s MACsec PHY products provide line-rate encryption and authentication at a very low power-footprint that enables encryption at wire-speed on every port. They are ideal to be adopted on a switch/router line card in place of the CDR/retimer device to provide security function in addition to the connectivity to optical and copper modules.
Description
IEEE 802.1AE Media Access Control Security (MACsec) is an industry standard security technology that provides secure communication for Ethernet traffic. MACOM’s wire-speed Ethernet MACsec PHY products offer highly scalable and cost-effective encryption solutions to address the data security issues in carrier, data center and cloud networks. Combining MACOM’s strength in high speed, high performance mixed-signal I/O and industry leading CMOS silicon technology, MACOM’s MACsec PHY products provide line-rate encryption and authentication at a very low power-footprint that enables encryption at wire-speed on every port. They are ideal to be adopted on a switch/router line card in place of the CDR/retimer device to provide security function in addition to the connectivity to optical and copper modules.

Suppliers

Company
Product
Description
Supplier Links
Ethernet MACsec PHY -  - MACOM
Lowell, MA, USA
Ethernet MACsec PHY
Ethernet MACsec PHY
IEEE 802.1AE Media Access Control Security (MACsec) is an industry standard security technology that provides secure communication for Ethernet traffic. MACOM’s wire-speed Ethernet MACsec PHY products offer highly scalable and cost-effective encryption solutions to address the data security issues in carrier, data center and cloud networks. Combining MACOM’s strength in high speed, high performance mixed-signal I/O and industry leading CMOS silicon technology, MACOM’s MACsec PHY products provide line-rate encryption and authentication at a very low power-footprint that enables encryption at wire-speed on every port. They are ideal to be adopted on a switch/router line card in place of the CDR/retimer device to provide security function in addition to the connectivity to optical and copper modules.

IEEE 802.1AE Media Access Control Security (MACsec) is an industry standard security technology that provides secure communication for Ethernet traffic. MACOM’s wire-speed Ethernet MACsec PHY products offer highly scalable and cost-effective encryption solutions to address the data security issues in carrier, data center and cloud networks. Combining MACOM’s strength in high speed, high performance mixed-signal I/O and industry leading CMOS silicon technology, MACOM’s MACsec PHY products provide line-rate encryption and authentication at a very low power-footprint that enables encryption at wire-speed on every port. They are ideal to be adopted on a switch/router line card in place of the CDR/retimer device to provide security function in addition to the connectivity to optical and copper modules.

Supplier's Site

Technical Specifications

  MACOM
Product Category Network and Communication Chips
Product Name Ethernet MACsec PHY
Device Type Physical Layer Controller
Technology Ethernet; Wi-Fi / WiMAX / Wi-Mesh
Supply Voltage 1.2V (optional feature); 1.5V (optional feature); 1.8V (optional feature); Other (optional feature); 0.9
# of Tx 8 to 24 #
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 1408042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - NRF24LE1-O17Q48-R7-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
Telecom - 336-5395-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 40-VFQFN Exposed Pad
View Details
2 suppliers