MACOM RF/IF and RFID - Balun ETC16-1T-2TR

Description
Win Source Part Number: 1224554-ETC16-1T-2TR Category: RF/IF and RFID>Balun Series: E Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Frequency Range: 5MHz ~ 40MHz Phase Difference: 3° Insertion Loss (Max): 1.0dB Package / Case: 6-SMD (5 Leads), Flat Lead ECCN: OBSOLETE Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: MACOM Technology Solutions Other Names: 1465-ETC16-1T-2TR Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1224554-ETC16-1T-2TR Category: RF/IF and RFID>Balun Series: E Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Frequency Range: 5MHz ~ 40MHz Phase Difference: 3° Insertion Loss (Max): 1.0dB Package / Case: 6-SMD (5 Leads), Flat Lead ECCN: OBSOLETE Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: MACOM Technology Solutions Other Names: 1465-ETC16-1T-2TR Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - Balun - 1224554-ETC16-1T-2TR - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - Balun
1224554-ETC16-1T-2TR
RF/IF and RFID - Balun 1224554-ETC16-1T-2TR
Win Source Part Number: 1224554-ETC16-1T-2TR Category: RF/IF and RFID>Balun Series: E Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Frequency Range: 5MHz ~ 40MHz Phase Difference: 3° Insertion Loss (Max): 1.0dB Package / Case: 6-SMD (5 Leads), Flat Lead ECCN: OBSOLETE Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: MACOM Technology Solutions Other Names: 1465-ETC16-1T-2TR Product Status: Obsolete

Win Source Part Number: 1224554-ETC16-1T-2TR
Category: RF/IF and RFID>Balun
Series: E
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Frequency Range: 5MHz ~ 40MHz
Phase Difference: 3°
Insertion Loss (Max): 1.0dB
Package / Case: 6-SMD (5 Leads), Flat Lead
ECCN: OBSOLETE
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: MACOM Technology Solutions
Other Names: 1465-ETC16-1T-2TR
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1224554-ETC16-1T-2TR
Product Name RF/IF and RFID - Balun
Frequency 5.00E6 to 4.00E7 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-115 4308RV-115XJLD , 4308RV-115XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details