MACOM Balun - ETC1-1T-5TR ETC1-1T-5TR

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 796384-ETC1-1T-5TR Packaging: Reel package Package: 6-SMD Module, 5 Leads Mounting: SMD Phase Difference: 5° Family Name: E Categories: RF/IF and RFID Insertion Loss (Maximum): 2.0dB Alternative Parts (Cross-Reference): ETC1-1T-5; Introduction Date: July 30, 2009 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 796384-ETC1-1T-5TR Packaging: Reel package Package: 6-SMD Module, 5 Leads Mounting: SMD Phase Difference: 5° Family Name: E Categories: RF/IF and RFID Insertion Loss (Maximum): 2.0dB Alternative Parts (Cross-Reference): ETC1-1T-5; Introduction Date: July 30, 2009 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - ETC1-1T-5TR - 796384-ETC1-1T-5TR - Win Source Electronics
Laguna Hills, CA, United States
Balun - ETC1-1T-5TR
796384-ETC1-1T-5TR
Balun - ETC1-1T-5TR 796384-ETC1-1T-5TR
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 796384-ETC1-1T-5TR Packaging: Reel package Package: 6-SMD Module, 5 Leads Mounting: SMD Phase Difference: 5° Family Name: E Categories: RF/IF and RFID Insertion Loss (Maximum): 2.0dB Alternative Parts (Cross-Reference): ETC1-1T-5; Introduction Date: July 30, 2009 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 796384-ETC1-1T-5TR
Packaging: Reel package
Package: 6-SMD Module, 5 Leads
Mounting: SMD
Phase Difference: 5°
Family Name: E
Categories: RF/IF and RFID
Insertion Loss (Maximum): 2.0dB
Alternative Parts (Cross-Reference): ETC1-1T-5;
Introduction Date: July 30, 2009
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 796384-ETC1-1T-5TR
Product Name Balun - ETC1-1T-5TR
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-335 4308RV-335XJLD , 4308RV-335XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details