MACOM OEM Parts - OEM Parts (C - E) - ESMD-C50HTR ESMD-C50HTR

Description
Manufacturer: M/A-Com Technology Solutions Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007564-ESMD-C50HTR Number of Pins: 2 Categories: OEM Parts(C-E) Max Frequency: 2.5 GHz Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: M/A-Com Technology Solutions Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007564-ESMD-C50HTR Number of Pins: 2 Categories: OEM Parts(C-E) Max Frequency: 2.5 GHz Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - ESMD-C50HTR - 1007564-ESMD-C50HTR - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - ESMD-C50HTR
1007564-ESMD-C50HTR
OEM Parts - OEM Parts (C - E) - ESMD-C50HTR 1007564-ESMD-C50HTR
Manufacturer: M/A-Com Technology Solutions Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007564-ESMD-C50HTR Number of Pins: 2 Categories: OEM Parts(C-E) Max Frequency: 2.5 GHz Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C

Manufacturer: M/A-Com Technology Solutions
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1007564-ESMD-C50HTR
Number of Pins: 2
Categories: OEM Parts(C-E)
Max Frequency: 2.5 GHz
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1007564-ESMD-C50HTR
Product Name OEM Parts - OEM Parts (C - E) - ESMD-C50HTR
Unlock Full Specs
to access all available technical data