MACOM RF Mixer EMRS-2TR

Description
MACOM's EMRS-2 is a Low Cost, BroadBand, high performance Double Balanced Mixer designed for use in high volume wireless applications. The device has been optimized by careful selection of the Schottky Diode and Balun Transformer for excellent performance. EMRS-2 is available in an SM-1 surface mount package and reflows using standard soldering reflow profiles. Parts are packaged in tape & reel.
Request a Quote Datasheet
Description
MACOM's EMRS-2 is a Low Cost, BroadBand, high performance Double Balanced Mixer designed for use in high volume wireless applications. The device has been optimized by careful selection of the Schottky Diode and Balun Transformer for excellent performance. EMRS-2 is available in an SM-1 surface mount package and reflows using standard soldering reflow profiles. Parts are packaged in tape & reel.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixer - EMRS-2TR - Richardson RFPD
Downers Grove, IL, United States
RF Mixer
EMRS-2TR
RF Mixer EMRS-2TR
MACOM's EMRS-2 is a Low Cost, BroadBand, high performance Double Balanced Mixer designed for use in high volume wireless applications. The device has been optimized by careful selection of the Schottky Diode and Balun Transformer for excellent performance. EMRS-2 is available in an SM-1 surface mount package and reflows using standard soldering reflow profiles. Parts are packaged in tape & reel.

MACOM's EMRS-2 is a Low Cost, BroadBand, high performance Double Balanced Mixer designed for use in high volume wireless applications. The device has been optimized by careful selection of the Schottky Diode and Balun Transformer for excellent performance. EMRS-2 is available in an SM-1 surface mount package and reflows using standard soldering reflow profiles. Parts are packaged in tape & reel.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Mixers
Product Number EMRS-2TR
Product Name RF Mixer
Package Type SM-1
LO Power 7 dBm
RF 5 to 1000 MHz
LO 5 to 1000 MHz
IF 0.0 to 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - 3157-MAC-12G+TR-ND - DigiKey
Specs
Package Type Surface Mount; 10-SMD, No Lead
RF 300 to 12000 MHz
View Details
2 suppliers
Balanced Mixers - NBM-18000-40000 - kTB Solutions
Specs
RF 18000 to 40000 MHz
LO 26000 to 33000 MHz
IF 6000 to 8000 MHz
View Details
Mixers - DMF-2A-2000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power 7 dBm; 7
LO 1000 to 3000 MHz
View Details
M9-0942IES-1, Double-Balanced Mixers - M9-0942IES-1 - Marki Microwave LLC
Specs
Package Type microstrip
Mixer Type Double Balanced; mixers
RF 9000 to 42000 MHz
View Details