MACOM RF Directional Coupler EMDC-8-1-75TR

Description
These broadband devices are 100% tested surface mount components requiring NO tuning. Available in tape and reel, allows high volume pick and place manufacturing. Also see MACOM's transformers and splitters and for broadband applications.
Request a Quote Datasheet
Description
These broadband devices are 100% tested surface mount components requiring NO tuning. Available in tape and reel, allows high volume pick and place manufacturing. Also see MACOM's transformers and splitters and for broadband applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - EMDC-8-1-75TR - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
EMDC-8-1-75TR
RF Directional Coupler EMDC-8-1-75TR
These broadband devices are 100% tested surface mount components requiring NO tuning. Available in tape and reel, allows high volume pick and place manufacturing. Also see MACOM's transformers and splitters and for broadband applications.

These broadband devices are 100% tested surface mount components requiring NO tuning. Available in tape and reel, allows high volume pick and place manufacturing. Also see MACOM's transformers and splitters and for broadband applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Couplers
Product Number EMDC-8-1-75TR
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Surface Mount
Frequency Range 5.00 to 900.00 MHz
Power 0.25 watts
Unlock Full Specs
to access all available technical data

Similar Products

Signal Distribution: High Frequency Film Cards -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Directional Couplers 100312410 - 100312410 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 300.00 to 12400.00 MHz
Power 20.00 watts
View Details
800 to 3600MHz – Dual Directional Coupler - UIYDDCP21424A - UIY Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 800.00 to 3600.00 MHz
Power 10.00 watts
View Details
50 ohms 180deg Hybrid Coupler SMA-Female Connectors From 1GHz to 18GHz Rated at 30 Watts - HRT-HC(1000/18000)-180S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Bi-Directional
Frequency Range 1000.00 to 18000.00 MHz
Power 30.00 watts
View Details