Manufacturer: M/A-Com Technology Solutions
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1009150-ELCM-1MHTR
Packaging: Tape and Reel
Number of Pins: 89
Categories: OEM Parts(C-E)
Alternative Parts (Cross-Reference): ELCM-1MHTRELCM1MHTR;
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Operating Temperature: 100 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1009150-ELCM-1MHTR |
| Product Name | OEM Parts - OEM Parts (C - E) - ELCM-1MHTR |