Manufacturer: M/A-Com Technology Solutions
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 990087-ELCM-1HTR
Packaging: Tape & Reel
Number of Pins: 6
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 100 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 990087-ELCM-1HTR |
| Product Name | OEM Parts - OEM Parts (C - E) - ELCM-1HTR |