MACOM RF Mixer ELCM-1H

Description
MACOM's ELCM-1H is a Low Cost, BroadBand, high performance Double Balanced Mixer designed for use in high volume wireless applications. The device has been optimized by careful selection of the Schottky Diode and Balun Transformer for excellent performance. ELCM-1H is available in an SM-87 surface mount package and reflows using standard soldering reflow profiles. Parts are packaged in tape & reel
Request a Quote
Description
MACOM's ELCM-1H is a Low Cost, BroadBand, high performance Double Balanced Mixer designed for use in high volume wireless applications. The device has been optimized by careful selection of the Schottky Diode and Balun Transformer for excellent performance. ELCM-1H is available in an SM-87 surface mount package and reflows using standard soldering reflow profiles. Parts are packaged in tape & reel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Mixer - ELCM-1H - Richardson RFPD
Downers Grove, IL, United States
RF Mixer
ELCM-1H
RF Mixer ELCM-1H
MACOM's ELCM-1H is a Low Cost, BroadBand, high performance Double Balanced Mixer designed for use in high volume wireless applications. The device has been optimized by careful selection of the Schottky Diode and Balun Transformer for excellent performance. ELCM-1H is available in an SM-87 surface mount package and reflows using standard soldering reflow profiles. Parts are packaged in tape & reel

MACOM's ELCM-1H is a Low Cost, BroadBand, high performance Double Balanced Mixer designed for use in high volume wireless applications. The device has been optimized by careful selection of the Schottky Diode and Balun Transformer for excellent performance. ELCM-1H is available in an SM-87 surface mount package and reflows using standard soldering reflow profiles. Parts are packaged in tape & reel

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Mixers
Product Number ELCM-1H
Product Name RF Mixer
Package Type SM-87
LO Power +17 dBm
RF 0.5000 to 500 MHz
LO 0.5000 to 500 MHz
IF 0.0 to 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

350-5000 MHz Wideband Receive Mixer with Integrated Integer-N PLL and VCO - SKY73208-11 - Skyworks Solutions, Inc.
Specs
Package Type Plugin; MCM, 36-pin
Mixer Type Single Balanced
IF 50 MHz
View Details
5 suppliers
M1R-0726NS, Double-Balanced Mixers - M1R-0726NS - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Double Balanced; mixers
RF 7000 to 26500 MHz
View Details
6 - 10 GHz (C, X Band) I/Q Mixer MMIC - CMD182C4 - Qorvo
Specs
Package Type Surface Mount; Ceramic QFN
LO Power 15 dBm
Intercept Point (IP3) 18 dBm
View Details
2 suppliers
Balanced Mixers - NBM-75000-110000 - kTB Solutions
Specs
RF 75000 to 110000 MHz
IF 0.0 to 12000 MHz
Conversion Loss 10 dB
View Details