MACOM 3MHZ 600MHZ Rf Amplifier EA54-2

Description
IC RF AMP GPS 3MHZ-600MHZ TO5 Product overview: EA54-2 from MACOM Technology Solutions is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHZ, 600MHZ. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 3MHZ, 600MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-EA54-2 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC RF AMP GPS 3MHZ-600MHZ TO5 Product overview: EA54-2 from MACOM Technology Solutions is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHZ, 600MHZ. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 3MHZ, 600MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-EA54-2 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EA54-2 is a cascaded RF amplifier designed for operation within a frequency range of 5 to 500 MHz. It features a two-stage design that provides a typical small signal gain of 29.5 dB and a medium output power of 9.5 dBm. The amplifier utilizes a discrete hybrid design with thin film manufacturing processes, ensuring accurate performance and high reliability. Packaged in a TO-5 hermetically sealed case, the EA54-2 is suitable for various applications requiring robust environmental screening, as MIL-STD-883 screening is available. The amplifier operates with a DC voltage of +15 V and has a maximum DC current of 59 mA. It exhibits a noise figure of 5.0 dB and maintains good gain flatness of ±0.8 dB across its operational frequency range. The device is characterized by a maximum input/output VSWR of 1.8:1 and 2.0:1, respectively, and demonstrates an IP3 of +20 dBm. The EA54-2 is designed for applications that require compact size and reliable performance in RF amplification.

Datasheet Summary
Powered by GS/AI

The EA54-2 is a cascaded RF amplifier designed for operation within a frequency range of 5 to 500 MHz. It features a two-stage design that provides a typical small signal gain of 29.5 dB and a medium output power of 9.5 dBm. The amplifier utilizes a discrete hybrid design with thin film manufacturing processes, ensuring accurate performance and high reliability. Packaged in a TO-5 hermetically sealed case, the EA54-2 is suitable for various applications requiring robust environmental screening, as MIL-STD-883 screening is available. The amplifier operates with a DC voltage of +15 V and has a maximum DC current of 59 mA. It exhibits a noise figure of 5.0 dB and maintains good gain flatness of ±0.8 dB across its operational frequency range. The device is characterized by a maximum input/output VSWR of 1.8:1 and 2.0:1, respectively, and demonstrates an IP3 of +20 dBm. The EA54-2 is designed for applications that require compact size and reliable performance in RF amplification.

Suppliers

Company
Product
Description
Supplier Links
3MHZ 600MHZ Rf Amplifier - 860-EA54-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3MHZ 600MHZ Rf Amplifier
860-EA54-2
3MHZ 600MHZ Rf Amplifier 860-EA54-2
IC RF AMP GPS 3MHZ-600MHZ TO5 Product overview: EA54-2 from MACOM Technology Solutions is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHZ, 600MHZ. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 3MHZ, 600MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-EA54-2 can be used for catalog matching and distributor lookup.

IC RF AMP GPS 3MHZ-600MHZ TO5 Product overview: EA54-2 from MACOM Technology Solutions is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHZ, 600MHZ. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 3MHZ, 600MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-EA54-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Amplifiers - EA54-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Amplifiers
EA54-2
RF Amplifiers EA54-2
RF Amplifier IC General Purpose 3MHz ~ 600MHz TO-5

RF Amplifier IC General Purpose 3MHz ~ 600MHz TO-5

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Operational Amplifiers Amplifier and Comparator Chips
Product Number 860-EA54-2 EA54-2
Product Name 3MHZ 600MHZ Rf Amplifier RF Amplifiers
Package Type Tray TO-5
Unlock Full Specs
to access all available technical data