MACOM RF Amplifiers EA2

Description
RF Amplifier IC General Purpose 5MHz ~ 400MHz TO-5
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 5MHz ~ 400MHz TO-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-EA2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-EA2-ND
RF Amplifiers 1465-EA2-ND
RF Amplifier IC General Purpose 5MHz ~ 400MHz TO-5

RF Amplifier IC General Purpose 5MHz ~ 400MHz TO-5

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1465-EA2-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5 to 400 MHz
Minimum Gain 13.5 dB
Maximum Gain 13.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - MW7IC2220GNR1 - 886562-MW7IC2220GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-270 WBL-16 GULL
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
RoHS Compliant RoHS
Frequency Range 1602 MHz
Minimum Gain 16 dB
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-4000-10000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 4000 to 10000 MHz
Output VSWR 2 :1
View Details