Manufacturer: M/A-Com Technology Solutions
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1056201-DS52-0002TR
Mounting: SMD (SMT)
Categories: OEM Parts(C-E)
Case / Package: SOIC
Alternative Parts (Cross-Reference): DS52-0002TRDS52-0002
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1056201-DS52-0002TR |
| Product Name | OEM Parts - OEM Parts (C - E) - DS52-0002TR |