The CSM4T is a termination insensitive mixer, designed for use in military, wireless, and test equipment applications. The design utilizes Schottky bridge quad diodes, broadBand ferrite baluns and internal loads to provide excellent performance without degradation due to external VSWR mismatches.
MIXER COMMERCIAL Product overview: CSM4T from MACOM Technology Solutions is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-CSM4T can be used for catalog matching and distributor lookup.
Win Source Part Number: 1224437-CSM4T
Category: RF/IF and RFID>RF Mixers
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Frequency: 3.4GHz
RF Type: General Purpose
Secondary Attributes: Down Converter
Number of Mixers: 1
Package / Case: 3-SMD, No Lead
Supplier Device Package: 3-SMD
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0060
Mfr: MACOM Technology Solutions
Other Names: 1465-1005
Base Product Number: CSM4
RF Mixer IC General Purpose Down Converter 3.4GHz 3-SMD
RF Mixer IC General Purpose Down Converter 3.4GHz 3-SMD
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | CSM4T | 861-CSM4T | 1224437-CSM4T | 1465-1005-ND | CSM4T | CSM4T |
| Product Name | RF Mixer | Rf Mixer | RF/IF and RFID - RF Mixers | RF Mixers | RF Mixers | RF and Wireless - RF Mixers |
| Package Type | Surface Mount; Surface Mount | Bulk | Surface Mount; 3-SMD, No Lead | Surface Mount; 3-SMD, No Lead | Surface Mount; 3-SMD, No Lead | |
| LO Power | +10 dBm | |||||
| Intercept Point (IP3) | 18 dBm | |||||
| RF | 1 to 3400 MHz | 3400 MHz | 3400 MHz | 3400 MHz | 3400 MHz | 3400 MHz |
| LO | 1 to 3400 MHz |