MACOM RF and Wireless - RF Misc ICs and Modules CL42

Description
LIMITER,IN CASCADED HOUSING
Description
LIMITER,IN CASCADED HOUSING

Suppliers

Company
Product
Description
Supplier Links
Futian, China
RF and Wireless - RF Misc ICs and Modules
CL42
RF and Wireless - RF Misc ICs and Modules CL42
LIMITER,IN CASCADED HOUSING

LIMITER,IN CASCADED HOUSING

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number CL42
Product Name RF and Wireless - RF Misc ICs and Modules
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-QCAA-RDKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 32R2212RV-4CV - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Monopulse Comparators RFM020080 - RFM020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
RF Switches - AS183-92LF - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology General Purpose
Supply Voltage Other; 3V
Operating Frequency 0.3000 to 2500 MHz
View Details
2 suppliers