CGHV96050F2 is a gallium nitride (GaN) High Electron Mobility Transistor (HEMT) on Silicon Carbide (SiC) substrates. This GaN Internally Matched (IM) FET offers excellent power added efficiency in comparison to other technologies. GaN has superior properties compared to silicon or gallium arsenide, including higher breakdown voltage, higher saturated electron drift velocity and higher thermal conductivity. GaN HEMTs also offer greater power density and wider bandwidths compared to GaAs transistors. This IM FET is available in a metal/ceramic flanged package for optimal electrical and thermal performance.
RF MOSFET HEMT 40V 440210 Product overview: CGHV96050F2 from MACOM Technology Solutions is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-CGHV96050F2 can be used for catalog matching and distributor lookup.
RF Mosfet HEMT 40V 500mA 7.9GHz ~ 9.6GHz 10dB 70W 440210
RF MOSFET HEMT 40V 440210
RF MOSFET HEMT 40V 440210
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF MOSFET Transistors | RF Transistors |
| Product Number | CGHV96050F2 | 285-CGHV96050F2 | 1465-CGHV96050F2-ND | CGHV96050F2 | CGHV96050F2 |
| Product Name | RF Power Transistor | 40V MOSFET Transistor | RF FETs, MOSFETs | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Transistor Technology / Material | GaN | HEMT | |||
| Package Type | Ceramic Flanged | Tray | 440210 | 440210 | 440210 |
| Power Gain | 11.8 dB | 10 dB | |||
| Output Power | 50 watts |