RF Mosfet HEMT 50V 1A 5.2GHz ~ 5.9GHz 11.2dB 450W 440217
CGHV59350F is a gallium nitride (GaN) high electron mobility transistor (HEMT) designed specifically with high efficiency, high gain and wide bandwidth capabilities, which makes the CGHV59350F ideal for 5.2 - 5.9 GHz C-Band radar amplifier applications. The transistor is supplied in a ceramic/metal flange package.
RF MOSFET HEMT 50V 440217
| DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | RF Transistors |
| Product Number | 1465-CGHV59350F-ND | CGHV59350F | CGHV59350F |
| Product Name | RF FETs, MOSFETs | RF Power Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | 440217 | Ceramic Flanged | 440217 |
| Transistor Technology / Material | GaN | ||
| Power Gain | 10.7 dB |