CGHV14250 is a gallium nitride (GaN) high electron mobility transistor (HEMT) designed specifically with high efficiency, high gain and wide bandwidth capabilities, which makes the CGHV14250 ideal for 1.2 - 1.4 GHz L-Band radar amplifier applications. The transistor could be utilized for band specific applications ranging from 900 through 1800 MHz.
RF Mosfet HEMT 50V 500mA 1.2GHz ~ 1.4GHz 18dB 330W 440162
RF MOSFET HEMT 50V 440162
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Transistors | Transistors | RF Transistors |
| Product Number | CGHV14250F | 1465-CGHV14250F-ND | CGHV14250F |
| Product Name | RF Power Transistor | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Transistor Technology / Material | GaN | ||
| Package Type | Ceramic Flanged | 440162 | 440162 |
| Power Gain | 18.2 dB |