Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TRANSISTORS
MACOM
CGH55030F2 -- RF FETS, MOSFETS
MACOM
RF FETs, MOSFETs
CGH55030F2
Description
RF Mosfet HEMT 28V 250mA 4.5GHz ~ 6GHz 11dB 30W 440166
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
RF Mosfet HEMT 28V 250mA 4.5GHz ~ 6GHz 11dB 30W 440166
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
CGH55030F2-ND
RF FETs, MOSFETs
CGH55030F2-ND
RF Mosfet HEMT 28V 250mA 4.5GHz ~ 6GHz 11dB 30W 440166
RF Mosfet HEMT 28V 250mA 4.5GHz ~ 6GHz 11dB 30W 440166
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Transistors
Product Number
CGH55030F2-ND
Product Name
RF FETs, MOSFETs
Package Type
440166
Unlock Full Specs
to access all available technical data
Similar Products
Qorvo
Sic Schottky Diode, 650V, 41A, D2Pak Rohs Compliant Unitedsic
UF3C065040B3
Specs
Package Type
TO-3; TO-252 (DPAK)
View Details
3
suppliers
Micross Components, Inc.
Mosfet N-Channel 100V
IRFC110B
View Details
Texas Instruments
CSD17301Q5A 30V N Channel NexFET? Power MOSFET
CSD17301Q5A
Specs
Transistor Type
Power-MOSFET
Polarity
N-Channel
Package Type
SON5x6
View Details
8
suppliers
Allen-Bradley / Rockwell Automation
385A IGBT MOD LEFT-SIDE & RIGHT-SIDE
SK-H1-QOUT-D385
Specs
Transistor Type
IGBT
View Details