RF Mosfet HEMT 28V 400mA 0Hz ~ 4GHz 14dB 55W 440193
RF MOSFET HEMT 28V 440193 Product overview: CGH40045F from MACOM Technology Solutions is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-CGH40045F can be used for catalog matching and distributor lookup.
CGH40045F is an unmatched, gallium nitride (GaN) high electron mobility transistor (HEMT). The CGH40045F, operating from a 28 volt rail, offers a general purpose, broadband solution to a variety of RF and microwave applications. GaN HEMTs offer high efficiency, high gain and wide bandwidth capabilities making the CGH40045F ideal for linear and compressed amplifier circuits. The transistor is available in a flange package.
A high power RF Amplifier module with this device is available:
1203/BBM3K5ANQ
1208/BBM3K5OKO
1117/BBM3K5KEL
1119/BBM3K5KHM
1164/BBM3Q6AHM
RF MOSFET HEMT 28V 440193
| DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF Transistors |
| Product Number | 1465-CGH40045F-ND | 285-CGH40045F | CGH40045F | CGH40045F |
| Product Name | RF FETs, MOSFETs | 28V MOSFET Transistor | RF Power Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | 440193 | Tray | Ceramic Flanged | 440193 |
| Polarity | N-Channel | |||
| Packing Method | Tray | Tray | ||
| Transistor Technology / Material | GaN |