RF MOSFET HEMT 28V 440166 Product overview: CGH40025F from MACOM Technology Solutions is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-CGH40025F can be used for catalog matching and distributor lookup.
CGH40025F is an unmatched, gallium nitride (GaN) high electron mobility transistor (HEMT). The CGH40025F, operating from a 28 volt rail, offers a general purpose, broadband solution to a variety of RF and microwave applications. GaN HEMTs offer high efficiency, high gain and wide bandwidth capabilities making the CGH40025F ideal for linear and compressed amplifier circuits. The transistor is available in a flange package.
A high power RF Amplifier module with this device is available:
1203/BBM3K5ANQ
1119/BBM3K5KHM
RF Mosfet HEMT 28V 250mA 0Hz ~ 6GHz 13dB 30W 440166
RF MOSFET HEMT 28V 440166
RF MOSFET HEMT 28V 440166
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Transistors | RF MOSFET Transistors | RF Transistors |
| Product Number | 285-CGH40025F | CGH40025F | 1465-CGH40025F-ND | CGH40025F | CGH40025F |
| Product Name | 28V MOSFET Transistor | RF Power Transistor | RF FETs, MOSFETs | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | ||||
| Package Type | Tray | Ceramic Flanged | 440166 | 440166 | |
| Packing Method | Tray | Tray | |||
| Transistor Technology / Material | GaN | HEMT |