RF MOSFET HEMT 28V 6QFN Product overview: CGH40006S from MACOM Technology Solutions is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-CGH40006S can be used for catalog matching and distributor lookup.
CGH40006S is an unmatched, gallium nitride (GaN) high electron mobility transistor (HEMT). The CGH40006S, operating from a 28 volt rail, offers a general purpose, broadband solution to a variety of RF and microwave applications. GaN HEMTs offer high efficiency, high gain and wide bandwidth capabilities making the CGH40006S ideal for linear and compressed amplifier circuits. The transistor is available in a 3mm x 3mm, surface mount, quad-flat-no-lead (QFN) package.
RF Mosfet HEMT 28V 100mA 0Hz ~ 6GHz 12dB 8W 6-QFN-EP (3x3)
RF Mosfet HEMT 28V 100mA 0Hz ~ 6GHz 12dB 8W 6-QFN-EP (3x3)
RF Mosfet HEMT 28V 100mA 0Hz ~ 6GHz 12dB 8W 6-QFN-EP (3x3)
RF MOSFET HEMT 28V 6QFN
RF MOSFET HEMT 28V 6QFN
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Transistors | RF Transistors | RF MOSFET Transistors |
| Product Number | 285-CGH40006S | CGH40006S | 1465-CGH40006STR-ND | CGH40006S | CGH40006S |
| Product Name | 28V MOSFET Transistor | RF Power Transistor | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | RF FETs, MOSFETs |
| Polarity | N-Channel | ||||
| Package Type | Tape & Reel (TR) | Plastic SMT | 6-VDFN Exposed Pad | 6-QFN-EP (3x3) | 6-VDFN Exposed Pad |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| Transistor Technology / Material | GaN | HEMT |