RF Mosfet HEMT 28V 1A 3.1GHz ~ 3.5GHz 11.5dB 220W 440201
CGH35240F is a gallium nitride (GaN) high electron mobility transistor (HEMT) designed specifically with high efficiency, high gain and wide bandwidth capabilities, which makes the CGH35240F ideal for 3.1-3.5GHz S-Band radar amplifier applications. The transistor is supplied in a ceramic/metal flange package.
RF MOSFET HEMT 28V 440201
| DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | RF Transistors |
| Product Number | 1465-CGH35240F-ND | CGH35240F | CGH35240F |
| Product Name | RF FETs, MOSFETs | RF Power Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | 440201 | Ceramic Flanged | 440201 |
| Transistor Technology / Material | GaN | ||
| Power Gain | 11.5 dB |