RF Mosfet HEMT 28V 100mA 3GHz 15dB 15W 440166
CGH27015F is a gallium nitride (GaN) high electron mobility transistor designed specifically for high efficiency, high gain and wide bandwidth capabilities, which makes the CGH27015F ideal for VHF, Comms, 3G, 4G, LTE, 2.3-2.9 GHz WiMAX and BWA amplifier applications. The unmatched transistor is available in flanged package
RF MOSFET HEMT 28V 440166
| DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | RF Transistors |
| Product Number | 1465-CGH27015F-ND | CGH27015F | CGH27015F |
| Product Name | RF FETs, MOSFETs | RF Power Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | 440166 | Ceramic Flanged | 440166 |
| Transistor Technology / Material | GaN | ||
| Power Gain | 15 dB |