MACOM RF FETs, MOSFETs CG2H40120F

Description
RF Mosfet HEMT 28V 1A 2.5GHz 20dB 130W 440223
Request a Quote Datasheet
Description
RF Mosfet HEMT 28V 1A 2.5GHz 20dB 130W 440223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - 1465-CG2H40120F-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
1465-CG2H40120F-ND
RF FETs, MOSFETs 1465-CG2H40120F-ND
RF Mosfet HEMT 28V 1A 2.5GHz 20dB 130W 440223

RF Mosfet HEMT 28V 1A 2.5GHz 20dB 130W 440223

Buy Now Datasheet
RF Power Transistor - CG2H40120F - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
CG2H40120F
RF Power Transistor CG2H40120F
CG2H40120 is an unmatched, gallium nitride (GaN) high electron mobility transistor (HEMT). The CG2H40120, operating from a 28 volt rail, offers a general purpose, broadband solution to a variety of RF and microwave applications. GaN HEMTs offer high efficiency, high gain and wide bandwidth capabilities making the CG2H40120 ideal for linear and compressed amplifier circuits.

CG2H40120 is an unmatched, gallium nitride (GaN) high electron mobility transistor (HEMT). The CG2H40120, operating from a 28 volt rail, offers a general purpose, broadband solution to a variety of RF and microwave applications. GaN HEMTs offer high efficiency, high gain and wide bandwidth capabilities making the CG2H40120 ideal for linear and compressed amplifier circuits.

Supplier's Site
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CG2H40120F
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CG2H40120F
RF MOSFET HEMT 28V 440223

RF MOSFET HEMT 28V 440223

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors RF Transistors
Product Number 1465-CG2H40120F-ND CG2H40120F CG2H40120F
Product Name RF FETs, MOSFETs RF Power Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 440223 Flanged 440223
Transistor Technology / Material GaN
Power Gain 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 55 Watt Discrete Power GaN on SiC HEMT - TGF2956 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.3 dB
View Details
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details