RF Mosfet HEMT 6GHz 35W
CG2H40035 is an unmatched, gallium nitride (GaN) high electron mobility transistor (HEMT). The CG2H40035, operating from a 28 volt rail, offers a general purpose, broadband solution to a variety of RF and microwave applications. GaN HEMTs offer high efficiency, high gain and wide bandwidth capabilities making the CG2H40035 ideal for linear and compressed amplifier circuits.
RF MOSFET HEMT 28V
| DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | RF Transistors |
| Product Number | 1465-CG2H40035F-ND | CG2H40035F | CG2H40035F |
| Product Name | RF FETs, MOSFETs | RF Power Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Transistor Technology / Material | GaN | ||
| Package Type | Ceramic Flanged | ||
| Power Gain | 14.3 dB |