RF MOSFET HEMT 28V 440166 Product overview: CG2H40010F from MACOM Technology Solutions is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-CG2H40010F can be used for catalog matching and distributor lookup.
CG2H40010F is an unmatched, gallium nitride (GaN) high electron mobility transistor (HEMT). The CG2H40010F, operating from a 28 volt rail, offers a general purpose, broadband solution to a variety of RF and microwave applications. GaN HEMTs offer high efficiency, high gain and wide bandwidth capabilities making the CG2H40010F ideal for linear and compressed amplifier circuits. The transistor is available in flange package.
RF Mosfet HEMT 28V 100mA 8GHz 16.5dB 440166
RF MOSFET HEMT 28V 440166
RF MOSFET HEMT 28V 440166
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Transistors | RF MOSFET Transistors | RF Transistors |
| Product Number | 285-CG2H40010F | CG2H40010F | 1465-CG2H40010F-ND | CG2H40010F | CG2H40010F |
| Product Name | 28V MOSFET Transistor | RF Power Transistor | RF FETs, MOSFETs | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | ||||
| Package Type | Tray | Ceramic Flanged | 440166 | 440166 | Chassis Mount |
| Packing Method | Tray | Tray | |||
| Transistor Technology / Material | GaN | HEMT |