RF MOSFET GAN HEMT 28V 440224 Product overview: CG2H30070F from MACOM Technology Solutions is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-CG2H30070F can be used for catalog matching and distributor lookup.
RF Mosfet GaN HEMT 28V 1A 0Hz ~ 4GHz 12dB 75W 440224
CG2H30070F is an internally matched gallium nitride (GaN) high electron mobility transistor (HEMT). The CG2H30070F, operating from a 28 volt rail, offers a general purpose, broadband solution to a variety of RF and microwave applications. GaN HEMTs offer high efficiency, high gain and wide bandwidth capabilities making the CG2H30070F ideal for linear and compressed amplifier circuits. The transistor is available in a flange package.
RF MOSFET GAN HEMT 28V 440224
| ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | RF Transistors | RF MOSFET Transistors |
| Product Number | 285-CG2H30070F | 1465-CG2H30070F-ND | CG2H30070F | CG2H30070F | CG2H30070F |
| Product Name | 28V MOSFET Transistor | RF FETs, MOSFETs | RF Power Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | RF FETs, MOSFETs |
| Polarity | N-Channel | ||||
| Package Type | Tray | 440224 | Ceramic Flanged | 440224 | 440224 |
| Packing Method | Tray | Tray | |||
| Transistor Technology / Material | GaN | GaN HEMT |