MACOM RF and Wireless - Attenuators AT-106-PIN

Description
ATTENUATOR,RF,DIGITA L
Description
ATTENUATOR,RF,DIGITA L

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Attenuators - AT-106-PIN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - Attenuators
AT-106-PIN
RF and Wireless - Attenuators AT-106-PIN
ATTENUATOR,RF,DIGITA L

ATTENUATOR,RF,DIGITAL

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number AT-106-PIN
Product Name RF and Wireless - Attenuators
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24AP1-REEL7-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Interface USART
Operating Frequency 2400 MHz
View Details
Butler Matrix KBM9007022 - KBM9007022 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 700 to 2200 MHz
View Details
RF Receivers - SI4763-A10-AMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details