The AM-162-PIN is a low noise amplifier designed for operation within the frequency range of 10 to 100 MHz, featuring a typical gain of 12.5 dB at 50 MHz. It exhibits a low noise figure of 1.1 dB at this frequency, making it suitable for applications requiring high sensitivity. The amplifier provides a typical output power of +15 dBm and a third-order intercept point of +32 dBm, indicating strong performance in terms of linearity and output capability. This device is housed in a TO-8-1 package, which is a hermetic design that enhances reliability and thermal management. The amplifier operates with a bias voltage of +15 VDC and has a maximum input power rating of +10 dBm. It is capable of functioning across a wide temperature range from -55°C to +85°C, making it suitable for various environmental conditions. Engineers looking for a reliable, high-performance amplifier for RF applications may find the AM-162-PIN to be a suitable choice due to its robust specifications and design.
IC RF AMP GPS 10MHZ-100MHZ TO8-1 Product overview: AM-162-PIN from MACOM Technology Solutions is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ, 100MHZ. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 10MHZ, 100MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-AM-162-PIN can be used for catalog matching and distributor lookup.
RF Amplifier IC General Purpose 10MHz ~ 100MHz TO-8-1
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 860-AM-162-PIN | AM-162-PIN |
| Product Name | 10MHZ 100MHZ Rf Amplifier | RF Amplifiers |
| Package Type | Tray | TO-8 Style, 4 Lead |