MACOM 10MHZ 1.6GHZ Rf Amplifier A29-1

Description
IC RF AMP GPS 10MHZ-1.6GHZ TO8 Product overview: A29-1 from MACOM Technology Solutions is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ, 1.6GHZ. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 10MHZ, 1.6GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-A29-1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC RF AMP GPS 10MHZ-1.6GHZ TO8 Product overview: A29-1 from MACOM Technology Solutions is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ, 1.6GHZ. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 10MHZ, 1.6GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-A29-1 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A29-1 RF amplifier from Quarktwin Technology Ltd. is designed for applications requiring high output power and broad frequency coverage, operating from 10 to 1500 MHz. It features a typical output power of +22 dBm and a third-order intercept point (IP3) of +32 dBm, indicating strong linearity and performance. The amplifier utilizes a discrete thin film hybrid design, ensuring high reliability and accurate performance through advanced manufacturing processes. This single-stage bipolar transistor feedback amplifier includes an active DC biasing network for temperature stability and an RF choke for power supply decoupling. It is available in both TO-8 and surface mount packages, with hermetic sealing and optional MIL-STD-883 environmental screening. The amplifier has a small signal gain of at least 9 dB and a maximum noise figure of 5.5 dB, making it suitable for various RF applications. The device operates with a DC voltage of +15 V and has a maximum DC current of 90 mA. Engineers considering the A29-1 should note its robust performance specifications and packaging options, which may be beneficial for projects requiring reliable RF amplification.

Datasheet Summary
Powered by GS/AI

The A29-1 RF amplifier from Quarktwin Technology Ltd. is designed for applications requiring high output power and broad frequency coverage, operating from 10 to 1500 MHz. It features a typical output power of +22 dBm and a third-order intercept point (IP3) of +32 dBm, indicating strong linearity and performance. The amplifier utilizes a discrete thin film hybrid design, ensuring high reliability and accurate performance through advanced manufacturing processes. This single-stage bipolar transistor feedback amplifier includes an active DC biasing network for temperature stability and an RF choke for power supply decoupling. It is available in both TO-8 and surface mount packages, with hermetic sealing and optional MIL-STD-883 environmental screening. The amplifier has a small signal gain of at least 9 dB and a maximum noise figure of 5.5 dB, making it suitable for various RF applications. The device operates with a DC voltage of +15 V and has a maximum DC current of 90 mA. Engineers considering the A29-1 should note its robust performance specifications and packaging options, which may be beneficial for projects requiring reliable RF amplification.

Suppliers

Company
Product
Description
Supplier Links
10MHZ 1.6GHZ Rf Amplifier - 860-A29-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10MHZ 1.6GHZ Rf Amplifier
860-A29-1
10MHZ 1.6GHZ Rf Amplifier 860-A29-1
IC RF AMP GPS 10MHZ-1.6GHZ TO8 Product overview: A29-1 from MACOM Technology Solutions is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ, 1.6GHZ. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 10MHZ, 1.6GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-A29-1 can be used for catalog matching and distributor lookup.

IC RF AMP GPS 10MHZ-1.6GHZ TO8 Product overview: A29-1 from MACOM Technology Solutions is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ, 1.6GHZ. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 10MHZ, 1.6GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-A29-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Amplifiers - A29-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Amplifiers
A29-1
RF Amplifiers A29-1
RF Amplifier IC General Purpose 10MHz ~ 1.6GHz TO-8

RF Amplifier IC General Purpose 10MHz ~ 1.6GHz TO-8

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Operational Amplifiers Amplifier and Comparator Chips
Product Number 860-A29-1 A29-1
Product Name 10MHZ 1.6GHZ Rf Amplifier RF Amplifiers
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

LM158 Dual General-Purpose Operational Amplifier - 5962-8771001PA - Texas Instruments
Specs
VOS 5 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Audio Amplifier ICs - 1658454 - RS Components, Ltd.
Specs
Standards RoHS
Package Type Uqfn
Operating Range Speaker
View Details
Analog - MTLF156MH - Micross Components, Inc.
Micross Components, Inc.
View Details